AISENS logo

AISENS A115-0083 video signal converter Active video converter 1920 x 1080 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15787
Info modified on:
10 Aug 2024, 11:04:38
Short summary description AISENS A115-0083 video signal converter Active video converter 1920 x 1080 pixels:

AISENS A115-0083, Active video converter, Black, 1920 x 1080 pixels, 1600 x 1200,1920 x 1080 pixels, 480i, 480p, 576i, 576p, 720i, 720p, 1080i, 1080p, 4:3, 16:9

Long summary description AISENS A115-0083 video signal converter Active video converter 1920 x 1080 pixels:

AISENS A115-0083. Converter type: Active video converter, Product colour: Black. Maximum video resolution: 1920 x 1080 pixels, Video resolutions: 1600 x 1200,1920 x 1080 pixels, Supported video modes: 480i, 480p, 576i, 576p, 720i, 720p, 1080i, 1080p. Host interface: VGA (D-Sub) + 3.5 mm (1/8"), Output interface: HDMI. Package width: 55 mm, Package depth: 115 mm, Package height: 170 mm. Master (outer) case weight: 11,5 kg, Quantity per master (outer) case: 40 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.