AG Neovo logo

AG Neovo SC-42E CCTV monitor 106,7 cm (42") 1920 x 1080 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54269
Info modified on:
27 May 2024, 16:36:26
Short summary description AG Neovo SC-42E CCTV monitor 106,7 cm (42") 1920 x 1080 pixels:

AG Neovo SC-42E, CCTV monitor, Freestanding/Wall-mounted, Black, CE, FCC, RoHs, WEEE, 106,7 cm (42"), 1920 x 1080 pixels

Long summary description AG Neovo SC-42E CCTV monitor 106,7 cm (42") 1920 x 1080 pixels:

AG Neovo SC-42E. Product type: CCTV monitor, Mounting type: Freestanding/Wall-mounted, Product colour: Black. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, Display type: LCD. Power source type: DC, Energy efficiency class (SDR): F, Energy efficiency scale: A to G. Weight: 14,5 kg, Height: 656,3 mm, Depth: 240 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.