ACT AC5100, Right-hand, Vertical design, Optical, RF Wireless, 1600 DPI, Black
ACT AC5100. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black