Acer logo

Acer Aspire V 13 V3-372-54E4 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81488
Info modified on:
22 Jan 2025, 04:56:28
Short summary description Acer Aspire V 13 V3-372-54E4 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD White:

Acer Aspire V 13 V3-372-54E4, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V 13 V3-372-54E4 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD White:

Acer Aspire V 13 V3-372-54E4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 520. Product colour: White. Weight: 1,6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.