Acer V6 V246HYL bd, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black
Acer V6 V246HYL bd. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black