Acer logo

Acer Nitro VG270 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249229
Info modified on:
14 Mar 2025, 19:43:47
Short summary description Acer Nitro VG270 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer Nitro VG270, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer Nitro VG270 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer Nitro VG270. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.