Acer logo

Acer XB XB270HU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63905
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer XB XB270HU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Acer XB XB270HU, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer XB XB270HU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Acer XB XB270HU. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in USB hub, USB hub version: 2.0. Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.