Acer logo

Acer XB0 XB270H Abprz LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66150
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer XB0 XB270H Abprz LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer XB0 XB270H Abprz, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer XB0 XB270H Abprz LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer XB0 XB270H Abprz. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.