Acer logo

Acer X34 bmiphz LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79964
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Acer X34 bmiphz LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

Acer X34 bmiphz, 86,4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description Acer X34 bmiphz LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

Acer X34 bmiphz. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.