Acer B6 B196L, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 6 ms, Black
Acer B6 B196L. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 5:4. Height adjustment. Product colour: Black