Acer Veriton N N4640G, 2,9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 256 GB, Windows 10 Pro
Acer Veriton N N4640G. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver