Acer Altos G540 M2, 2 GHz, E5504, 3 GB, DDR3-SDRAM, 0 GB, Tower
Acer Altos G540 M2. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5504. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 1 GB. Total storage capacity: 0 GB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Redundant power supply (RPS) support. Chassis type: Tower