Acer logo

Acer Aspire Z5771- H61 Intel® Core™ i3 i3-2120 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82902
Info modified on:
23 Jul 2024, 20:37:16
Short summary description Acer Aspire Z5771- H61 Intel® Core™ i3 i3-2120 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

Acer Aspire Z5771- H61, 58,4 cm (23"), Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Aspire Z5771- H61 Intel® Core™ i3 i3-2120 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

Acer Aspire Z5771- H61. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.