Acer logo

Acer Aspire Z5610 59,9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23892
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z5610 59,9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5610, 59.9 cm (23.6"), Full HD, 4 GB, 1000 GB, Windows 7 Home Premium, Silver

Long summary description Acer Aspire Z5610 59,9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5610. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.93 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.