Acer logo

Acer Aspire AX3950-B4412 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122210
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire AX3950-B4412 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

Acer Aspire AX3950-B4412, 3,2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire AX3950-B4412 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

Acer Aspire AX3950-B4412. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.