Acer logo

Acer Aspire M3970 Intel® Core™ i3 i3-2120 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99543
Info modified on:
23 Jul 2024, 20:37:04
Short summary description Acer Aspire M3970 Intel® Core™ i3 i3-2120 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Desktop PC Black:

Acer Aspire M3970, 3,3 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3970 Intel® Core™ i3 i3-2120 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Desktop PC Black:

Acer Aspire M3970. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.