Acer Aspire M3970, 2,8 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic
Acer Aspire M3970. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC