Acer Aspire X3400, 2,9 GHz, AMD Athlon II X4, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium
Acer Aspire X3400. Processor frequency: 2,9 GHz, Processor family: AMD Athlon II X4, Processor model: 635. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black