Acer logo

Acer Aspire M5811 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Windows 7 Home Premium Desktop PC Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115931
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M5811 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Windows 7 Home Premium Desktop PC Silver:

Acer Aspire M5811, 2,8 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire M5811 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Windows 7 Home Premium Desktop PC Silver:

Acer Aspire M5811. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5770. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.