Acer logo

Acer eMachines EL1200-03M AMD Athlon X2 4850E 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6100 Linux Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95143
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer eMachines EL1200-03M AMD Athlon X2 4850E 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6100 Linux Tower PC Black:

Acer eMachines EL1200-03M, 2,5 GHz, AMD Athlon X2, 2 GB, 320 GB, DVD Super Multi DL, Linux

Long summary description Acer eMachines EL1200-03M AMD Athlon X2 4850E 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6100 Linux Tower PC Black:

Acer eMachines EL1200-03M. Processor frequency: 2,5 GHz, Processor family: AMD Athlon X2, Processor model: 4850E. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6100. Operating system installed: Linux. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.