Acer logo

Acer Veriton L4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101511
Info modified on:
23 Jul 2024, 20:36:35
Short summary description Acer Veriton L4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Desktop PC Black:

Acer Veriton L4610G, 3,1 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Acer Veriton L4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Desktop PC Black:

Acer Veriton L4610G. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 135 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.