Acer logo

Acer Veriton L6610G Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower PC Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80495
Info modified on:
23 Jul 2024, 20:36:31
Short summary description Acer Veriton L6610G Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower PC Black, Grey:

Acer Veriton L6610G, 2,5 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton L6610G Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower PC Black, Grey:

Acer Veriton L6610G. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Tower. Product type: PC. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.