Acer Veriton N282G, 1,8 GHz, Intel Atom®, D525, 2 GB, 64 GB, Windows 7 Professional
Acer Veriton N282G. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™ 2. Operating system installed: Windows 7 Professional. Power supply: 65 W. Product type: Mini PC. Product colour: Black, Grey