Acer logo

Acer Veriton VN282G-UD525W Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Professional PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52374
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton VN282G-UD525W Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Professional PC Black, Silver:

Acer Veriton VN282G-UD525W, 1,8 GHz, Intel Atom®, D525, 2 GB, 320 GB, Windows 7 Professional

Long summary description Acer Veriton VN282G-UD525W Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Professional PC Black, Silver:

Acer Veriton VN282G-UD525W. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 65 W. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.