Acer Power AcerPower FG Intel Celeron D 336 2.8GHz, 2,8 GHz, Intel® Celeron®, 0,25 GB, 80 GB, DVD-ROM, Windows XP Professional
Acer Power AcerPower FG Intel Celeron D 336 2.8GHz. Processor frequency: 2,8 GHz, Processor family: Intel® Celeron®. Internal memory: 0,25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC