Acer logo

Acer Power AcerPower S285 Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB MiRage Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63143
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Power AcerPower S285 Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB MiRage Windows XP Professional Tower PC:

Acer Power AcerPower S285, 3 GHz, Intel® Celeron®, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Power AcerPower S285 Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB MiRage Windows XP Professional Tower PC:

Acer Power AcerPower S285. Processor frequency: 3 GHz, Processor family: Intel® Celeron®. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: MiRage. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.