Acer logo

Acer Veriton L460 Intel® Pentium® Dual-Core 0,5 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52298
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton L460 Intel® Pentium® Dual-Core 0,5 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC:

Acer Veriton L460, 1,6 GHz, Intel® Pentium® Dual-Core, 0,5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Acer Veriton L460 Intel® Pentium® Dual-Core 0,5 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC:

Acer Veriton L460. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Power supply: 135 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.