Acer logo

Acer Veriton L410 AMD Athlon X2 4400+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows Vista Business PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51772
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton L410 AMD Athlon X2 4400+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows Vista Business PC:

Acer Veriton L410, 2,3 GHz, AMD Athlon X2, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton L410 AMD Athlon X2 4400+ 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows Vista Business PC:

Acer Veriton L410. Processor frequency: 2,3 GHz, Processor family: AMD Athlon X2, Processor model: 4400+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1200. Operating system installed: Windows Vista Business. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.