Acer logo

Acer Extensa E420 AMD Athlon 4850e 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27972
Info modified on:
07 Oct 2024, 16:36:51
Short summary description Acer Extensa E420 AMD Athlon 4850e 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC:

Acer Extensa E420, 2,5 GHz, AMD Athlon, 4850e, 2 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Extensa E420 AMD Athlon 4850e 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC:

Acer Extensa E420. Processor frequency: 2,5 GHz, Processor family: AMD Athlon, Processor model: 4850e. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.