Acer logo

Acer Extensa E264 Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62464
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Extensa E264 Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Acer Extensa E264, 2,6 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, 320 GB, Windows Vista Home Premium

Long summary description Acer Extensa E264 Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Acer Extensa E264. Processor frequency: 2,6 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.