Acer logo

Acer TravelMate Spin B1 B118-G2-RN-P0QT Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Nordic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27623
Info modified on:
25 Jan 2025, 22:25:02
Short summary description Acer TravelMate Spin B1 B118-G2-RN-P0QT Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Nordic Black:

Acer TravelMate Spin B1 B118-G2-RN-P0QT, Intel® Pentium® Silver, 1,1 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate Spin B1 B118-G2-RN-P0QT Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Nordic Black:

Acer TravelMate Spin B1 B118-G2-RN-P0QT. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro Education. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.