Acer TravelMate B TMB115-MP-C8CW, Intel® Celeron®, 1,83 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
Acer TravelMate B TMB115-MP-C8CW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 Pro. Product colour: Black