Acer logo

Acer TravelMate B B115-M Intel® Celeron® N2830 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36327
Info modified on:
22 Jan 2025, 05:34:50
Short summary description Acer TravelMate B B115-M Intel® Celeron® N2830 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black:

Acer TravelMate B B115-M, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate B B115-M Intel® Celeron® N2830 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black:

Acer TravelMate B B115-M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.