Acer logo

Acer TravelMate P246-M-54Z6 Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Linux Linpus Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23544
Info modified on:
28 Jan 2025, 10:17:46
Short summary description Acer TravelMate P246-M-54Z6 Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Linux Linpus Black:

Acer TravelMate P246-M-54Z6, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer TravelMate P246-M-54Z6 Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Linux Linpus Black:

Acer TravelMate P246-M-54Z6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux Linpus. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.