Acer logo

Acer TravelMate 4750-6607 Intel® Core™ i3 i3-2350M 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69562
Info modified on:
02 Feb 2025, 23:11:11
Short summary description Acer TravelMate 4750-6607 Intel® Core™ i3 i3-2350M 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English:

Acer TravelMate 4750-6607, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 4750-6607 Intel® Core™ i3 i3-2350M 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English:

Acer TravelMate 4750-6607. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.