Acer logo

Acer Aspire 5733-384G32Mnkk Intel® Core™ i3 i3-380M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD MeeGo Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201185
Info modified on:
25 Jan 2025, 22:10:43
Short summary description Acer Aspire 5733-384G32Mnkk Intel® Core™ i3 i3-380M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD MeeGo Grey:

Acer Aspire 5733-384G32Mnkk, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5733-384G32Mnkk Intel® Core™ i3 i3-380M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD MeeGo Grey:

Acer Aspire 5733-384G32Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: MeeGo. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.