Acer Aspire E E5-573G-542M, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Acer Aspire E E5-573G-542M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, White