Acer logo

Acer Aspire ES1-512-C35P Intel® Celeron® N2840 Laptop 39,6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 with Bing Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76022
Info modified on:
23 Jan 2025, 19:02:04
Short summary description Acer Aspire ES1-512-C35P Intel® Celeron® N2840 Laptop 39,6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 with Bing Black:

Acer Aspire ES1-512-C35P, Intel® Celeron®, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire ES1-512-C35P Intel® Celeron® N2840 Laptop 39,6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 with Bing Black:

Acer Aspire ES1-512-C35P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.