Acer logo

Acer Aspire V Nitro VN7-591G-757V Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21775
Info modified on:
23 Jan 2025, 19:12:41
Short summary description Acer Aspire V Nitro VN7-591G-757V Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Acer Aspire V Nitro VN7-591G-757V, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description Acer Aspire V Nitro VN7-591G-757V Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Acer Aspire V Nitro VN7-591G-757V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.