Acer logo

Acer Aspire V7-582PG-54218G1.02Ttii Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91835
Info modified on:
23 Jan 2025, 18:14:15
Short summary description Acer Aspire V7-582PG-54218G1.02Ttii Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey:

Acer Aspire V7-582PG-54218G1.02Ttii, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V7-582PG-54218G1.02Ttii Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey:

Acer Aspire V7-582PG-54218G1.02Ttii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.