Acer Chromebook CB5-311, NVIDIA Tegra, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 32 GB
Acer Chromebook CB5-311. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: CD570M-A1, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: NVIDIA Tegra GPU. Operating system installed: ChromeOS. Product colour: White. Weight: 1,5 kg