Acer Chromebook CB5-311-T6YL, NVIDIA Tegra, 2,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 2 GB, 16 GB
Acer Chromebook CB5-311-T6YL. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: CD570M-A1, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: White. Weight: 1,5 kg