Acer logo

Acer Chromebook 13 CB5-311-T66Y NVIDIA Tegra K1 CD570M-A1 33,8 cm (13.3") 2 GB DDR3L-SDRAM 32 GB Flash ChromeOS White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94879
Info modified on:
22 Jan 2025, 06:09:51
Short summary description Acer Chromebook 13 CB5-311-T66Y NVIDIA Tegra K1 CD570M-A1 33,8 cm (13.3") 2 GB DDR3L-SDRAM 32 GB Flash ChromeOS White:

Acer Chromebook 13 CB5-311-T66Y, NVIDIA Tegra K1, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Chromebook 13 CB5-311-T66Y NVIDIA Tegra K1 CD570M-A1 33,8 cm (13.3") 2 GB DDR3L-SDRAM 32 GB Flash ChromeOS White:

Acer Chromebook 13 CB5-311-T66Y. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra K1, Processor model: CD570M-A1, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: NVIDIA Tegra GPU. Operating system installed: ChromeOS. Product colour: White. Weight: 1,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.