Acer logo

Acer Aspire R 14 R3-471TG-7869 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83515
Info modified on:
24 Jan 2025, 20:31:25
Short summary description Acer Aspire R 14 R3-471TG-7869 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Grey, Silver:

Acer Aspire R 14 R3-471TG-7869, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description Acer Aspire R 14 R3-471TG-7869 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Grey, Silver:

Acer Aspire R 14 R3-471TG-7869. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.