Acer logo

Acer Aspire E5-771-59VD Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,13 TB HDD+SSD Windows 8.1 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49483
Info modified on:
22 Jan 2025, 05:38:00
Short summary description Acer Aspire E5-771-59VD Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,13 TB HDD+SSD Windows 8.1 Silver:

Acer Aspire E5-771-59VD, Intel® Core™ i5, 1,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description Acer Aspire E5-771-59VD Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,13 TB HDD+SSD Windows 8.1 Silver:

Acer Aspire E5-771-59VD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.