Acer logo

Acer Aspire V3-572G-78U5 Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86950
Info modified on:
22 Jan 2025, 04:53:06
Short summary description Acer Aspire V3-572G-78U5 Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Silver:

Acer Aspire V3-572G-78U5, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V3-572G-78U5 Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Silver:

Acer Aspire V3-572G-78U5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.