Acer logo

Acer Aspire V3-772G-747a161.12TBDWakk Intel® Core™ i7 i7-4702HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,12 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53219
Info modified on:
25 Jan 2025, 22:39:50
Short summary description Acer Aspire V3-772G-747a161.12TBDWakk Intel® Core™ i7 i7-4702HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,12 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

Acer Aspire V3-772G-747a161.12TBDWakk, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,12 TB

Long summary description Acer Aspire V3-772G-747a161.12TBDWakk Intel® Core™ i7 i7-4702HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,12 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

Acer Aspire V3-772G-747a161.12TBDWakk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702HQ, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,12 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.