Acer logo

Acer Aspire V3-772G-54208G1TMamm Intel® Core™ i5 i5-4200M Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Linux Linpus Gold

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67611
Info modified on:
24 Jan 2025, 20:36:27
Short summary description Acer Aspire V3-772G-54208G1TMamm Intel® Core™ i5 i5-4200M Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Linux Linpus Gold:

Acer Aspire V3-772G-54208G1TMamm, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V3-772G-54208G1TMamm Intel® Core™ i5 i5-4200M Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Linux Linpus Gold:

Acer Aspire V3-772G-54208G1TMamm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux Linpus. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.