Acer logo

Acer Aspire 451G-84508G1TMnkk AMD A8 A8-4500M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65868
Info modified on:
29 Jan 2025, 19:06:39
Short summary description Acer Aspire 451G-84508G1TMnkk AMD A8 A8-4500M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 8 Black:

Acer Aspire 451G-84508G1TMnkk, AMD A8, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire 451G-84508G1TMnkk AMD A8 A8-4500M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 8 Black:

Acer Aspire 451G-84508G1TMnkk. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7640G. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.