Acer logo

Acer Aspire V5-431-987B8G50Mass Intel® Pentium® 987 Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22386
Info modified on:
29 Jan 2025, 18:38:41
Short summary description Acer Aspire V5-431-987B8G50Mass Intel® Pentium® 987 Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire V5-431-987B8G50Mass, Intel® Pentium®, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V5-431-987B8G50Mass Intel® Pentium® 987 Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire V5-431-987B8G50Mass. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 987, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.